Micron Technology, Inc. Memory - Flash - PC28F128P33TF60A PC28F128P33TF60A

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084010-PC28F128P33T F60A Length: 10.1 mm Voltage: 2.3 V Mounting: SMD (SMT) Frequency: 52 MHz Memory Type: FLASH, NOR Memory Size: 16 MB Interface: Parallel, Serial Height: 1.2 mm Access Time: 60 ns Density: 128 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 64 Width: 8.1 mm Categories: Flash Case / Package: BGA Alternative Parts (Cross-Reference): PC28F128P33TF60APC28 F128P33TF60A.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Nominal Supply Current: 28 mA Address Bus Width: 23 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084010-PC28F128P33T F60A Length: 10.1 mm Voltage: 2.3 V Mounting: SMD (SMT) Frequency: 52 MHz Memory Type: FLASH, NOR Memory Size: 16 MB Interface: Parallel, Serial Height: 1.2 mm Access Time: 60 ns Density: 128 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 64 Width: 8.1 mm Categories: Flash Case / Package: BGA Alternative Parts (Cross-Reference): PC28F128P33TF60APC28 F128P33TF60A.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Nominal Supply Current: 28 mA Address Bus Width: 23 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PC28F128P33TF60A - 1084010-PC28F128P33TF60A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F128P33TF60A
1084010-PC28F128P33TF60A
Memory - Flash - PC28F128P33TF60A 1084010-PC28F128P33TF60A
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084010-PC28F128P33T F60A Length: 10.1 mm Voltage: 2.3 V Mounting: SMD (SMT) Frequency: 52 MHz Memory Type: FLASH, NOR Memory Size: 16 MB Interface: Parallel, Serial Height: 1.2 mm Access Time: 60 ns Density: 128 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 64 Width: 8.1 mm Categories: Flash Case / Package: BGA Alternative Parts (Cross-Reference): PC28F128P33TF60APC28 F128P33TF60A.; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Nominal Supply Current: 28 mA Address Bus Width: 23 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084010-PC28F128P33TF60A
Length: 10.1 mm
Voltage: 2.3 V
Mounting: SMD (SMT)
Frequency: 52 MHz
Memory Type: FLASH, NOR
Memory Size: 16 MB
Interface: Parallel, Serial
Height: 1.2 mm
Access Time: 60 ns
Density: 128 Mb
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 64
Width: 8.1 mm
Categories: Flash
Case / Package: BGA
Alternative Parts (Cross-Reference): PC28F128P33TF60APC28F128P33TF60A.;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Nominal Supply Current: 28 mA
Address Bus Width: 23 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1084010-PC28F128P33TF60A
Product Name Memory - Flash - PC28F128P33TF60A
Memory Category Flash; FLASH, NOR
Access Time 60 ns
Operating Temperature -40 C (-40 F)
Density 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-4369-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers