Micron Technology, Inc. Memory PC28F128P33BF60D

Description
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 60ns 64-EasyBGA (8x10)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 60ns 64-EasyBGA (8x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PC28F128P33BF60D-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 60ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 60ns 64-EasyBGA (8x10)

Buy Now Datasheet
Memory - Flash - PC28F128P33BF60D - 209648-PC28F128P33BF60D - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F128P33BF60D
209648-PC28F128P33BF60D
Memory - Flash - PC28F128P33BF60D 209648-PC28F128P33BF60D
Manufacturer: Micron Technology Inc. Win Source Part Number: 209648-PC28F128P33BF 60D Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (8M x 16) Access Time: 60ns Family Name: PC28F128P33 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 64-EasyBGA (8x10) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): PC28F128P33BF60A; MT28EW128ABA1LPC-0SI T; MT28EW128ABA1HPC-0SI T; Introduction Date: July 22, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 209648-PC28F128P33BF60D
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (8M x 16)
Access Time: 60ns
Family Name: PC28F128P33
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 64-EasyBGA (8x10)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 52MHz
Alternative Parts (Cross-Reference): PC28F128P33BF60A; MT28EW128ABA1LPC-0SIT; MT28EW128ABA1HPC-0SIT;
Introduction Date: July 22, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-PC28F128P33BF60D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F128P33BF60D
Memory IC and Storage Component 774-PC28F128P33BF60D
IC FLASH 128MBIT PAR 64EASYBGA Product overview: PC28F128P33BF60D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F128P33BF60D can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PAR 64EASYBGA Product overview: PC28F128P33BF60D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F128P33BF60D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - PC28F128P33BF60D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 60 ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 60 ns 64-EasyBGA (8x10)

Buy Now Datasheet
Memory - PC28F128P33BF60D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 60 ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 60 ns 64-EasyBGA (8x10)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - PC28F128P33BF60D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC28F128P33BF60D
Integrated Circuits (ICs) - Memory - Memory PC28F128P33BF60D
IC FLASH 128MBIT PAR 64EASYBGA

IC FLASH 128MBIT PAR 64EASYBGA

Supplier's Site
IC FLASH 128MBIT PAR 64EASYBGA

IC FLASH 128MBIT PAR 64EASYBGA

Supplier's Site Datasheet
IC FLASH 128MBIT PAR 64EASYBGA

IC FLASH 128MBIT PAR 64EASYBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number PC28F128P33BF60D-ND 209648-PC28F128P33BF60D 774-PC28F128P33BF60D PC28F128P33BF60D PC28F128P33BF60D PC28F128P33BF60D PC28F128P33BF60D
Product Name Memory Memory - Flash - PC28F128P33BF60D Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 64-TBGA BGA; 64-EasyBGA (8x10) BGA; Tube BGA; 64-TBGA 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - 28302960 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers