Micron Technology, Inc. 2.5V 3.3V BGA Memory IC and Storage Component PC28F128P33BF60A

Description
NOR Flash Parallel/Serial 2.5V/3.3V 128M-bit 8M x 16 60ns 64-Pin BGA Tray Product overview: PC28F128P33BF60A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F128P33BF60A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel/Serial 2.5V/3.3V 128M-bit 8M x 16 60ns 64-Pin BGA Tray Product overview: PC28F128P33BF60A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F128P33BF60A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V 3.3V BGA Memory IC and Storage Component - 774-PC28F128P33BF60A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3.3V BGA Memory IC and Storage Component
774-PC28F128P33BF60A
2.5V 3.3V BGA Memory IC and Storage Component 774-PC28F128P33BF60A
NOR Flash Parallel/Serial 2.5V/3.3V 128M-bit 8M x 16 60ns 64-Pin BGA Tray Product overview: PC28F128P33BF60A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F128P33BF60A can be used for catalog matching and distributor lookup.

NOR Flash Parallel/Serial 2.5V/3.3V 128M-bit 8M x 16 60ns 64-Pin BGA Tray Product overview: PC28F128P33BF60A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F128P33BF60A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - PC28F128P33BF60A - 130947-PC28F128P33BF60A - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F128P33BF60A
130947-PC28F128P33BF60A
Memory - Flash - PC28F128P33BF60A 130947-PC28F128P33BF60A
Manufacturer: Micron Technology Inc. Win Source Part Number: 130947-PC28F128P33BF 60A Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (8M x 16) Access Time: 60ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 64-EasyBGA (8x10) Supply Voltage - Operating: 2.3 V to 3.6 V Memory Format: FLASH Max Frequency: 52MHz Alternative Parts (Cross-Reference): RC28F128P33BF60A; MT28EW128ABA1LPC-0SI T; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 130947-PC28F128P33BF60A
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (8M x 16)
Access Time: 60ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 64-EasyBGA (8x10)
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 52MHz
Alternative Parts (Cross-Reference): RC28F128P33BF60A; MT28EW128ABA1LPC-0SIT;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MICRON PC28F128P33BF60AFlash Memory, NOR, 128 Mbit, 16M x 8bit, 52 MHz, Parallel, BGA, 64 Pins - 533-PC28F128P33BF60A - Utmel Electronic Limited
Hong Kong, China
MICRON PC28F128P33BF60AFlash Memory, NOR, 128 Mbit, 16M x 8bit, 52 MHz, Parallel, BGA, 64 Pins
533-PC28F128P33BF60A
MICRON PC28F128P33BF60AFlash Memory, NOR, 128 Mbit, 16M x 8bit, 52 MHz, Parallel, BGA, 64 Pins 533-PC28F128P33BF60A
MICRON PC28F128P33BF60AFlas h Memory, NOR, 128 Mbit, 16M x 8bit, 52 MHz, Parallel, BGA, 64 Pins

MICRON PC28F128P33BF60AFlash Memory, NOR, 128 Mbit, 16M x 8bit, 52 MHz, Parallel, BGA, 64 Pins

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-PC28F128P33BF60A 130947-PC28F128P33BF60A 533-PC28F128P33BF60A
Product Name 2.5V 3.3V BGA Memory IC and Storage Component Memory - Flash - PC28F128P33BF60A MICRON PC28F128P33BF60AFlash Memory, NOR, 128 Mbit, 16M x 8bit, 52 MHz, Parallel, BGA, 64 Pins
Memory Category Flash Flash; FLASH Flash; Non-Volatile
Access Time 60 ns 60 ns 60 ns
Endurance 100000 Write/Erase Cycles
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 1024000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

3V 1Bit Memory IC and Storage Component - 774-S25FL064P0XBHIS20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; FLASH, NOR
Operating Temperature -40 C (-40 F)
Address Bus Width 8 bits
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details