Manufacturer: Micron Technology Inc.
Win Source Part Number: 026404-PC28F128P30BF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (8M x 16)
Access Time: 65ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-EasyBGA (10x13)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 52MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 52MHz 65ns 64-EasyBGA (10x13)
FLASH - NOR Memory IC 128Mbit Parallel 52 MHz 65 ns 64-EasyBGA (10x13)
IC FLASH 128MBIT PAR 64EASYBGA
IC FLASH 128MBIT PAR 64EASYBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 026404-PC28F128P30BF65A | PC28F128P30BF65A-ND | PC28F128P30BF65A | PC28F128P30BF65A | PC28F128P30BF65A |
| Product Name | Memory - Flash - PC28F128P30BF65A | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR |
| Access Time | 65 ns | 65 ns | 65 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 64-EasyBGA (10x13) | 64-TBGA | BGA; 64-TBGA | 64-TBGA |