FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 75ns 64-EasyBGA (10x13)
IC FLASH 128MBIT PAR 64EASYBGA
FLASH - NOR Memory IC 128Mbit Parallel 75 ns 64-EasyBGA (10x13)
IC FLASH 128MBIT PAR 64EASYBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F128J3D75E-ND | PC28F128J3D75E | PC28F128J3D75E | PC28F128J3D75E |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | 64-TBGA | BGA; 64-TBGA |