FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 60ns 64-FBGA (11x13)
IC FLASH 64MBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 64Mbit Parallel 60 ns 64-FBGA (11x13)
IC FLASH 64MBIT PARALLEL 64FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F064M29EWLX-ND | PC28F064M29EWLX | PC28F064M29EWLX | PC28F064M29EWLX |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 64-LBGA | BGA; 64-LBGA |