FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 60ns 64-FBGA (11x13)
Manufacturer: Micron Technology Inc.
Win Source Part Number: 006357-PC28F064M29EW
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 60ns
Family Name: PC28F064M29EW
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL064S70FHI013; S29GL064S80DHIV20; S29GL064S80DHIV10;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC FLASH 64MBIT PARALLEL 64FBGA Product overview: PC28F064M29EWLA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F064M29EWLA can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 64Mbit Parallel 60 ns 64-FBGA (11x13)
IC FLASH 64MBIT PARALLEL 64FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F064M29EWLA-ND | 006357-PC28F064M29EWLA | 774-PC28F064M29EWLA | PC28F064M29EWLA | PC28F064M29EWLA |
| Product Name | Memory | Memory - Flash - PC28F064M29EWLA | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | ||
| Package Type | 64-LBGA | BGA; 64-FBGA (11x13) | BGA; Tray | BGA; 64-LBGA |