Micron Technology, Inc. Electrical Parts - PC28F00BP30EFA PC28F00BP30EFA

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1235659-PC28F00BP30E FA Manufacturer Homepage: www.micron.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1235659-PC28F00BP30E FA Manufacturer Homepage: www.micron.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PC28F00BP30EFA - 1235659-PC28F00BP30EFA - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PC28F00BP30EFA
1235659-PC28F00BP30EFA
Electrical Parts - PC28F00BP30EFA 1235659-PC28F00BP30EFA
Manufacturer: Micron Technology Inc. Win Source Part Number: 1235659-PC28F00BP30E FA Manufacturer Homepage: www.micron.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1235659-PC28F00BP30EFA
Manufacturer Homepage: www.micron.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1235659-PC28F00BP30EFA
Product Name Electrical Parts - PC28F00BP30EFA
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-AM29F002BT-55JF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Access Time 55 ns
Cycle Time 55 ns
View Details
4 suppliers
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details