Micron Technology, Inc. Memory PC28F00BM29EWHA

Description
FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 100ns 64-FBGA (11x13)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 100ns 64-FBGA (11x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - PC28F00BM29EWHA-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 100ns 64-FBGA (11x13)

FLASH - NOR Memory IC 2Gb (256M x 8, 128M x 16) Parallel 100ns 64-FBGA (11x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-PC28F00BM29EWHA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F00BM29EWHA
Memory IC and Storage Component 774-PC28F00BM29EWHA
IC FLASH 2GBIT PARALLEL 64FBGA Product overview: PC28F00BM29EWHA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00BM29EWHA can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT PARALLEL 64FBGA Product overview: PC28F00BM29EWHA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00BM29EWHA can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - PC28F00BM29EWHA - 037254-PC28F00BM29EWHA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F00BM29EWHA
037254-PC28F00BM29EWHA
Memory - Flash - PC28F00BM29EWHA 037254-PC28F00BM29EWHA
Manufacturer: Micron Technology Inc. Win Source Part Number: 037254-PC28F00BM29EW HA Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 2Gb (256M x 8, 128M x 16) Access Time: 100ns Family Name: PC28F00BM29EWH Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): S70GL02GT11FHI010; S70GL02GT11FHA010; S70GL02GT12FHAV20; S70GL02GT12FHIV13; Introduction Date: May 01, 2008 ECCN: 3A991.b.1.a Country of Origin: Singapore, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 037254-PC28F00BM29EWHA
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 2Gb (256M x 8, 128M x 16)
Access Time: 100ns
Family Name: PC28F00BM29EWH
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S70GL02GT11FHI010; S70GL02GT11FHA010; S70GL02GT12FHAV20; S70GL02GT12FHIV13;
Introduction Date: May 01, 2008
ECCN: 3A991.b.1.a
Country of Origin: Singapore, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - PC28F00BM29EWHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC28F00BM29EWHA
Integrated Circuits (ICs) - Memory - Memory PC28F00BM29EWHA
IC FLASH 2GBIT PARALLEL 64FBGA

IC FLASH 2GBIT PARALLEL 64FBGA

Supplier's Site
IC FLASH 2GBIT PARALLEL 64FBGA

IC FLASH 2GBIT PARALLEL 64FBGA

Supplier's Site Datasheet
Memory - PC28F00BM29EWHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Gbit Parallel 100 ns 64-FBGA (11x13)

FLASH - NOR Memory IC 2Gbit Parallel 100 ns 64-FBGA (11x13)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number PC28F00BM29EWHA-ND 774-PC28F00BM29EWHA 037254-PC28F00BM29EWHA PC28F00BM29EWHA PC28F00BM29EWHA PC28F00BM29EWHA
Product Name Memory Memory IC and Storage Component Memory - Flash - PC28F00BM29EWHA Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; FLASH - NOR Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 64-LBGA BGA; Tray BGA; 64-FBGA (11x13) 64-LBGA BGA; 64-LBGA
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7 V ~ 3.6 V Surface Mount 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 16-3446-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers