Micron Technology, Inc. Memory IC and Storage Component PC28F00AP33TFA

Description
Micron Parallel NOR Flash Embedded Memory (P33-65nm) Product overview: PC28F00AP33TFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AP33TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Micron Parallel NOR Flash Embedded Memory (P33-65nm) Product overview: PC28F00AP33TFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AP33TFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-PC28F00AP33TFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F00AP33TFA
Memory IC and Storage Component 774-PC28F00AP33TFA
Micron Parallel NOR Flash Embedded Memory (P33-65nm) Product overview: PC28F00AP33TFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AP33TFA can be used for catalog matching and distributor lookup.

Micron Parallel NOR Flash Embedded Memory (P33-65nm) Product overview: PC28F00AP33TFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AP33TFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - PC28F00AP33TFA - 1235658-PC28F00AP33TFA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F00AP33TFA
1235658-PC28F00AP33TFA
Memory - Flash - PC28F00AP33TFA 1235658-PC28F00AP33TFA
Manufacturer: Micron Technology Inc. Win Source Part Number: 1235658-PC28F00AP33T FA Series: Axcell Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Access Time: 95ns Family Name: PC28F00AP33T Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 52MHz Write Cycle Time - Word, Page: 95ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (8x10) Alternative Parts (Cross-Reference): MT28EW01GABA1HPC-0SI T; Introduction Date: February 09, 2010 ECCN: 3A991.b.1.a Country of Origin: Singapore, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1235658-PC28F00AP33TFA
Series: Axcell
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 95ns
Family Name: PC28F00AP33T
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 95ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (8x10)
Alternative Parts (Cross-Reference): MT28EW01GABA1HPC-0SIT;
Introduction Date: February 09, 2010
ECCN: 3A991.b.1.a
Country of Origin: Singapore, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-PC28F00AP33TFA 1235658-PC28F00AP33TFA
Product Name Memory IC and Storage Component Memory - Flash - PC28F00AP33TFA
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 95 ns 95 ns
Cycle Time 95 ns 95 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C17A-15I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory, 1Mbit, 70Ns, 32-Plcc; Flash Memory Type Cypress Infineon Technologies - 08C4100 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 1000 kbits
Package Type LCC
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details