The PC28F00AP33EF0 is a 1Gb Parallel NOR Flash memory device from Quarktwin Technology Ltd., designed for high performance and reliability. It features a 64-ball Easy BGA package and operates at a core voltage of 2.3V to 3.6V. The device supports a maximum clock frequency of 52 MHz with zero WAIT states, allowing for efficient synchronous burst read operations. It offers a typical initial access time of 100 ns and supports various burst modes. The memory architecture includes multiple blocks, with a minimum of 100,000 erase cycles per block, ensuring durability for applications requiring frequent data updates. The device also incorporates security features such as one-time programmable registers and individual block locking capabilities. Typical standby current is 75 µA, making it suitable for low-power applications. The operating temperature range is from -40°C to +85°C, which enhances its applicability in diverse environments. Engineers considering this memory device will find it suitable for applications requiring high-speed data access and robust performance in embedded systems.
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 52MHz 95ns 64-EasyBGA (8x10)
FLASH - NOR Memory IC 1Gbit Parallel 52 MHz 95 ns 64-EasyBGA (8x10)
IC FLASH 1GBIT PAR 64EASYBGA
IC FLASH 1GBIT PAR 64EASYBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F00AP33EF0-ND | PC28F00AP33EF0 | PC28F00AP33EF0 | PC28F00AP33EF0 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 64-TBGA | BGA; 64-TBGA | BGA | |
| Supply Voltage | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | -40degC ~ 85degC (TA) |