Micron Technology, Inc. Memory - Flash - PC28F00AP33BFA PC28F00AP33BFA

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 791404-PC28F00AP33BF A Series: Axcell Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Access Time: 95ns Family Name: PC28F00AP33B Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 95ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (8x10) Alternative Parts (Cross-Reference): MT28EW01GABA1LPC-0SI T; MT28EW01GABA1HPC-0SI T; Introduction Date: February 09, 2010 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 791404-PC28F00AP33BF A Series: Axcell Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Access Time: 95ns Family Name: PC28F00AP33B Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 95ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (8x10) Alternative Parts (Cross-Reference): MT28EW01GABA1LPC-0SI T; MT28EW01GABA1HPC-0SI T; Introduction Date: February 09, 2010 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PC28F00AP33BFA - 791404-PC28F00AP33BFA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F00AP33BFA
791404-PC28F00AP33BFA
Memory - Flash - PC28F00AP33BFA 791404-PC28F00AP33BFA
Manufacturer: Micron Technology Inc. Win Source Part Number: 791404-PC28F00AP33BF A Series: Axcell Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Access Time: 95ns Family Name: PC28F00AP33B Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Write Cycle Time - Word, Page: 95ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (8x10) Alternative Parts (Cross-Reference): MT28EW01GABA1LPC-0SI T; MT28EW01GABA1HPC-0SI T; Introduction Date: February 09, 2010 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 791404-PC28F00AP33BFA
Series: Axcell
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 95ns
Family Name: PC28F00AP33B
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 95ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (8x10)
Alternative Parts (Cross-Reference): MT28EW01GABA1LPC-0SIT; MT28EW01GABA1HPC-0SIT;
Introduction Date: February 09, 2010
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.5V 3.3V BGA Memory IC and Storage Component - 774-PC28F00AP33BFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 3.3V BGA Memory IC and Storage Component
774-PC28F00AP33BFA
2.5V 3.3V BGA Memory IC and Storage Component 774-PC28F00AP33BFA
IC FLASH 1GBIT 95NS 64EASYBGA / NOR Flash Parallel 2.5V/3.3V 1G-bit 64M x 16 95ns 64-Pin BGA Tray Product overview: PC28F00AP33BFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AP33BFA can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT 95NS 64EASYBGA / NOR Flash Parallel 2.5V/3.3V 1G-bit 64M x 16 95ns 64-Pin BGA Tray Product overview: PC28F00AP33BFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.5V, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AP33BFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 791404-PC28F00AP33BFA 774-PC28F00AP33BFA
Product Name Memory - Flash - PC28F00AP33BFA 2.5V 3.3V BGA Memory IC and Storage Component
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 95 ns 95 ns
Cycle Time 95 ns 95 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
 - 4164-15JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers