Micron Technology, Inc. Memory PC28F00AP30TFA

Description
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 52MHz 100ns 64-EasyBGA (8x10)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 52MHz 100ns 64-EasyBGA (8x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 557-1624-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 52MHz 100ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 52MHz 100ns 64-EasyBGA (8x10)

Buy Now Datasheet
Memory IC and Storage Component - 774-PC28F00AP30TFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PC28F00AP30TFA
Memory IC and Storage Component 774-PC28F00AP30TFA
IC FLASH 1GBIT PAR 64EASYBGA Product overview: PC28F00AP30TFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AP30TFA can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PAR 64EASYBGA Product overview: PC28F00AP30TFA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AP30TFA can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - PC28F00AP30TFA - 1235657-PC28F00AP30TFA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F00AP30TFA
1235657-PC28F00AP30TFA
Memory - Flash - PC28F00AP30TFA 1235657-PC28F00AP30TFA
Manufacturer: Micron Technology Inc. Win Source Part Number: 1235657-PC28F00AP30T FA Series: Axcell Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.7 V ~ 2 V Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Access Time: 100ns Family Name: PC28F00AP30 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.micron.com Clock Frequency: 52MHz Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel Manufacturer Package: 64-EasyBGA (8x10) Alternative Parts (Cross-Reference): MT28EW01GABA1HPC-0SI T; Introduction Date: August 27, 2009 ECCN: 3A991.b.1.a Country of Origin: Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1235657-PC28F00AP30TFA
Series: Axcell
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.7 V ~ 2 V
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 100ns
Family Name: PC28F00AP30
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.micron.com
Clock Frequency: 52MHz
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 64-EasyBGA (8x10)
Alternative Parts (Cross-Reference): MT28EW01GABA1HPC-0SIT;
Introduction Date: August 27, 2009
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 1GBIT PAR 64EASYBGA

IC FLASH 1GBIT PAR 64EASYBGA

Supplier's Site Datasheet
Memory - PC28F00AP30TFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit Parallel 52 MHz 100 ns 64-EasyBGA (8x10)

FLASH - NOR Memory IC 1Gbit Parallel 52 MHz 100 ns 64-EasyBGA (8x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - PC28F00AP30TFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
PC28F00AP30TFA
Integrated Circuits (ICs) - Memory - Memory PC28F00AP30TFA
IC FLASH 1GBIT PAR 64EASYBGA

IC FLASH 1GBIT PAR 64EASYBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 557-1624-ND 774-PC28F00AP30TFA 1235657-PC28F00AP30TFA PC28F00AP30TFA PC28F00AP30TFA PC28F00AP30TFA
Product Name Memory Memory IC and Storage Component Memory - Flash - PC28F00AP30TFA Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 64-TBGA BGA; Tray 64-TBGA BGA; 64-TBGA BGA
Supply Voltage 1.7V ~ 2V 1.7V ~ 2V 1.7 V ~ 2 V 1.7V ~ 2V 1.7V ~ 2V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL064P0XNFI003 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details