FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 52MHz 100ns 64-EasyBGA (8x10)
IC FLASH 1GBIT PAR 64EASYBGA
FLASH - NOR Memory IC 1Gbit Parallel 52 MHz 100 ns 64-EasyBGA (8x10)
IC FLASH 1GBIT PAR 64EASYBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F00AP30TF0-ND | PC28F00AP30TF0 | PC28F00AP30TF0 | PC28F00AP30TF0 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 64-TBGA | BGA; 64-TBGA | BGA | |
| Supply Voltage | 1.7V ~ 2V | 1.7V ~ 2V | -40degC ~ 85degC (TA) |