FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 100ns 64-FBGA (11x13)
IC FLASH 1GBIT PARALLEL 64FBGA Product overview: PC28F00AM29EWLD from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AM29EWLD can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 791402-PC28F00AM29EW
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8, 64M x 16)
Access Time: 100ns
Family Name: PC28F00AM29EW
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 64-FBGA (11x13)
Alternative Parts (Cross-Reference): S29GL01GT12DHN013; S29GL01GT13DHNV23; S29GL01GT12DHVV10; S29GL01GT11FHIV40;
Introduction Date: May 01, 2008
ECCN: 3A991.b.1.a
Country of Origin: Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC FLASH 1GBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 1Gbit Parallel 100 ns 64-FBGA (11x13)
IC FLASH 1GBIT PARALLEL 64FBGA
IC FLASH 1GBIT PARALLEL 64FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | PC28F00AM29EWLD-ND | 774-PC28F00AM29EWLD | 791402-PC28F00AM29EWLD | PC28F00AM29EWLD | PC28F00AM29EWLD | PC28F00AM29EWLD | PC28F00AM29EWLD |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - PC28F00AM29EWLD | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 64-LBGA | BGA; Tray | BGA; 64-LBGA | 64-LBGA | |||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | 3.6V; 2.7V ~ 3.6V | Surface Mount | 2.7V ~ 3.6V |