Manufacturer: Micron Technology Inc.
Win Source Part Number: 026401-PC28F00AM29EW
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 1Gb (128M x 8, 64M x 16)
Access Time: 100ns
Family Name: PC28F00AM29EWL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S29GL01GT11FHIV10; S29GL01GT13DHNV10; S29GL01GT11FHIV20 ; S29GL01GT11DHV023;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: Singapore, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 1Gb (128M x 8, 64M x 16) Parallel 100ns 64-FBGA (11x13)
IC FLASH 1GBIT PARALLEL 64FBGA Product overview: PC28F00AM29EWLA from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AM29EWLA can be used for catalog matching and distributor lookup.
IC FLASH 1GBIT PARALLEL 64FBGA
IC FLASH 1GBIT PARALLEL 64FBGA
IC FLASH 1GBIT PARALLEL 64FBGA
FLASH - NOR Memory IC 1Gbit Parallel 100 ns 64-FBGA (11x13)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 026401-PC28F00AM29EWLA | PC28F00AM29EWLA-ND | 774-PC28F00AM29EWLA | PC28F00AM29EWLA | PC28F00AM29EWLA | PC28F00AM29EWLA | PC28F00AM29EWLA |
| Product Name | Memory - Flash - PC28F00AM29EWLA | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Flash | Flash; FLASH |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 64-FBGA (11x13) | 64-LBGA | BGA; Tray | BGA | 64-LBGA | BGA; 64-LBGA | |
| Supply Voltage | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | -3.3V; 3.6V; 2.7V ~ 3.6V | -40degC ~ 85degC (TA) | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |