Manufacturer: Micron Technology Inc.
Win Source Part Number: 1235653-PC28F00AG18F
Manufacturer Homepage: www.micron.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC FLASH 1GBIT PAR 64EASYBGA Product overview: PC28F00AG18FE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F00AG18FE can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 133MHz 96ns 64-EasyBGA (8x10)
FLASH - NOR Memory IC 1Gbit Parallel 133 MHz 96 ns 64-EasyBGA (8x10)
IC FLASH 1GBIT PAR 64EASYBGA
IC FLASH 1GBIT PAR 64EASYBGA
IC FLASH 1GBIT PAR 64EASYBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1235653-PC28F00AG18FE | 774-PC28F00AG18FE | PC28F00AG18FE-ND | PC28F00AG18FE | PC28F00AG18FE | PC28F00AG18FE | PC28F00AG18FE |
| Product Name | Memory - PC28F00AG18FE | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH - NOR | Flash; Flash | Flash; Non-Volatile |
| Access Time | 96 ns | 96 ns | 96 ns | 96 ns | |||
| Cycle Time | 96 ns | 96 ns | |||||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |