IC PCM 128MBIT PARALLEL 56TSOP Product overview: NP8P128A13TSM60E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NP8P128A13TSM60E
PCM (PRAM) Memory IC 128Mb (16M x 8) Parallel, SPI 115ns 56-TSOP
Win Source Part Number: 1004288-NP8P128A13TS
Category: Integrated Circuits (ICs)>Memory
Series: Omneo™
Package: Tray
Standard Package: 576
Mounting: SMD (SMT)
Technology: PCM (PRAM)
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 115 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: 0°C ~ 70°C (TC)
Memory Format: PCM (PRAM)
Write Cycle Time - Word, Page: 115ns
Memory Interface: Parallel, SPI
ECCN: 3A991B
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Micron Technology Inc.
Other Names: 182553,-NP8P128A13TS
Base Product Number: NP8P128A
Product Status: Obsolete
IC PCM 128MBIT PARALLEL 56TSOP
PCM (PRAM) Memory IC 128Mbit Parallel, SPI 115 ns 56-TSOP
IC PCM 128MBIT PARALLEL 56TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NP8P128A13TSM60E | NP8P128A13TSM60E-ND | 1004288-NP8P128A13TSM60E | NP8P128A13TSM60E | NP8P128A13TSM60E | NP8P128A13TSM60E |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Non-Volatile | PCM (PRAM) | Non-Volatile | PCM (PRAM) | PCM (PRAM) | Non-Volatile |
| Access Time | 115 ns | 115 ns | 115 ns | 115 ns | ||
| Cycle Time | 115 ns | 115 ns | 115 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |