Micron Technology, Inc. Memory NP8P128A13B1760E

Description
PCM (PRAM) Memory IC 128Mb (16M x 8) Parallel, SPI 115ns 64-EasyBGA (8x10)
Request a Quote Datasheet
Description
PCM (PRAM) Memory IC 128Mb (16M x 8) Parallel, SPI 115ns 64-EasyBGA (8x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NP8P128A13B1760E-ND - DigiKey
Thief River Falls, MN, United States
PCM (PRAM) Memory IC 128Mb (16M x 8) Parallel, SPI 115ns 64-EasyBGA (8x10)

PCM (PRAM) Memory IC 128Mb (16M x 8) Parallel, SPI 115ns 64-EasyBGA (8x10)

Buy Now Datasheet
Memory IC and Storage Component - 774-NP8P128A13B1760E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NP8P128A13B1760E
Memory IC and Storage Component 774-NP8P128A13B1760E
IC PCM 128MBIT PAR 64EASYBGA Product overview: NP8P128A13B1760E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NP8P128A13B1760E can be used for catalog matching and distributor lookup.

IC PCM 128MBIT PAR 64EASYBGA Product overview: NP8P128A13B1760E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NP8P128A13B1760E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - NP8P128A13B1760E - 258944-NP8P128A13B1760E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - NP8P128A13B1760E
258944-NP8P128A13B1760E
Memory - Unclassified Memory - NP8P128A13B1760E 258944-NP8P128A13B1760E
Manufacturer: Micron Technology Inc. Win Source Part Number: 258944-NP8P128A13B17 60E Packaging: Tray Mounting: SMD (SMT) Technology: PCM (PRAM) Memory Size: 128Mb (16M x 8) Access Time: 115ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 64-EasyBGA (8x10) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: PCM (PRAM) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 258944-NP8P128A13B1760E
Packaging: Tray
Mounting: SMD (SMT)
Technology: PCM (PRAM)
Memory Size: 128Mb (16M x 8)
Access Time: 115ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 64-EasyBGA (8x10)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: PCM (PRAM)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NP8P128A13B1760E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NP8P128A13B1760E
Integrated Circuits (ICs) - Memory - Memory NP8P128A13B1760E
IC PCM 128MBIT PAR 64EASYBGA

IC PCM 128MBIT PAR 64EASYBGA

Supplier's Site
Memory - NP8P128A13B1760E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM (PRAM) Memory IC 128Mbit Parallel, SPI 115 ns 64-EasyBGA (8x10)

PCM (PRAM) Memory IC 128Mbit Parallel, SPI 115 ns 64-EasyBGA (8x10)

Buy Now Datasheet
IC PCM 128MBIT PAR 64EASYBGA

IC PCM 128MBIT PAR 64EASYBGA

Supplier's Site Datasheet
IC PCM 128MBIT PAR 64EASYBGA

IC PCM 128MBIT PAR 64EASYBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NP8P128A13B1760E-ND 774-NP8P128A13B1760E 258944-NP8P128A13B1760E NP8P128A13B1760E NP8P128A13B1760E NP8P128A13B1760E NP8P128A13B1760E
Product Name Memory Memory IC and Storage Component Memory - Unclassified Memory - NP8P128A13B1760E Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category PCM (PRAM) Non-Volatile PCM (PRAM) Non-Volatile PCM (PRAM) PCM (PRAM) PCM (PRAM)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 64-TBGA BGA; Tray BGA; 64-EasyBGA (8x10) BGA BGA; 64-TBGA 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers