Micron Technology, Inc. Memory - Flash - NANDCBR4N9BZBC5E NANDCBR4N9BZBC5E

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975111-NANDCBR4N9BZB C5E Categories: Flash Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975111-NANDCBR4N9BZB C5E Categories: Flash Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - NANDCBR4N9BZBC5E - 975111-NANDCBR4N9BZBC5E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NANDCBR4N9BZBC5E
975111-NANDCBR4N9BZBC5E
Memory - Flash - NANDCBR4N9BZBC5E 975111-NANDCBR4N9BZBC5E
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975111-NANDCBR4N9BZB C5E Categories: Flash Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975111-NANDCBR4N9BZBC5E
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Memory IC and Storage Component - 774-NANDCBR4N9BZBC5E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NANDCBR4N9BZBC5E
Memory IC and Storage Component 774-NANDCBR4N9BZBC5E
JUA4 .4G+2G DDR*32.2 TFBGA137 Product overview: NANDCBR4N9BZBC5E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NANDCBR4N9BZBC5E can be used for catalog matching and distributor lookup.

JUA4 .4G+2G DDR*32.2 TFBGA137 Product overview: NANDCBR4N9BZBC5E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NANDCBR4N9BZBC5E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 975111-NANDCBR4N9BZBC5E 774-NANDCBR4N9BZBC5E
Product Name Memory - Flash - NANDCBR4N9BZBC5E Memory IC and Storage Component
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers