FLASH - NAND Memory IC 512Mb (64M x 8) Parallel 50ns 48-TSOP
IC FLASH 512MBIT PARALLEL 48TSOP
IC FLASH 512MBIT PARALLEL 48TSOP
FLASH - NAND Memory IC 512Mbit Parallel 50 ns 48-TSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NAND512W3A2SN6FTR-ND | NAND512W3A2SN6F TR | NAND512W3A2SN6F TR | NAND512W3A2SN6F TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |