Micron Technology, Inc. Memory - Flash - NAND512W3A2SN6E NAND512W3A2SN6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 024708-NAND512W3A2SN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 512Mb (64M x 8) Access Time: 50ns Family Name: NAND512W3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): K9F1208U0C-PCB0; K9F1208U0C-PCB00; K9K1208U0A-PCB0; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 024708-NAND512W3A2SN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 512Mb (64M x 8) Access Time: 50ns Family Name: NAND512W3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): K9F1208U0C-PCB0; K9F1208U0C-PCB00; K9K1208U0A-PCB0; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - NAND512W3A2SN6E - 024708-NAND512W3A2SN6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND512W3A2SN6E
024708-NAND512W3A2SN6E
Memory - Flash - NAND512W3A2SN6E 024708-NAND512W3A2SN6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 024708-NAND512W3A2SN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 512Mb (64M x 8) Access Time: 50ns Family Name: NAND512W3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): K9F1208U0C-PCB0; K9F1208U0C-PCB00; K9K1208U0A-PCB0; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 024708-NAND512W3A2SN6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 512Mb (64M x 8)
Access Time: 50ns
Family Name: NAND512W3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): K9F1208U0C-PCB0; K9F1208U0C-PCB00; K9K1208U0A-PCB0;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-NAND512W3A2SN6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND512W3A2SN6E
Memory IC and Storage Component 774-NAND512W3A2SN6E
IC FLASH 512MBIT PARALLEL 48TSOP Product overview: NAND512W3A2SN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2SN6E can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT PARALLEL 48TSOP Product overview: NAND512W3A2SN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2SN6E can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - NAND512W3A2SN6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 512Mb (64M x 8) Parallel 50ns 48-TSOP

FLASH - NAND Memory IC 512Mb (64M x 8) Parallel 50ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NAND512W3A2SN6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND512W3A2SN6E
Integrated Circuits (ICs) - Memory - Memory NAND512W3A2SN6E
IC FLASH 512MBIT PARALLEL 48TSOP

IC FLASH 512MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 512MBIT PARALLEL 48TSOP

IC FLASH 512MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
IC FLASH 512MBIT PARALLEL 48TSOP

IC FLASH 512MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - NAND512W3A2SN6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 512Mbit Parallel 50 ns 48-TSOP

FLASH - NAND Memory IC 512Mbit Parallel 50 ns 48-TSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 024708-NAND512W3A2SN6E 774-NAND512W3A2SN6E NAND512W3A2SN6E-ND NAND512W3A2SN6E NAND512W3A2SN6E NAND512W3A2SN6E NAND512W3A2SN6E
Product Name Memory - Flash - NAND512W3A2SN6E Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH - NAND Flash; FLASH
Access Time 50 ns 50 ns 50 ns 50 ns 50 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP Tray "48-TFSOP (0.724"", 18.40mm Width)" 48-TFSOP (0.724", 18.40mm Width) 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL01GS-11TFV02 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 1000000 kbits
View Details
2 suppliers
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256S55DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details