Micron Technology, Inc. Memory - Flash - NAND512W3A2SN6E-N NAND512W3A2SN6E-N

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 059822-NAND512W3A2SN 6E-N Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 512Mb (64M x 8) Access Time: 50ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 059822-NAND512W3A2SN 6E-N Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 512Mb (64M x 8) Access Time: 50ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - NAND512W3A2SN6E-N - 059822-NAND512W3A2SN6E-N - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND512W3A2SN6E-N
059822-NAND512W3A2SN6E-N
Memory - Flash - NAND512W3A2SN6E-N 059822-NAND512W3A2SN6E-N
Manufacturer: Micron Technology Inc. Win Source Part Number: 059822-NAND512W3A2SN 6E-N Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 512Mb (64M x 8) Access Time: 50ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 059822-NAND512W3A2SN6E-N
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 512Mb (64M x 8)
Access Time: 50ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-NAND512W3A2SN6E-N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND512W3A2SN6E-N
Memory IC and Storage Component 774-NAND512W3A2SN6E-N
IC FLASH 512MBIT 48TSOP Product overview: NAND512W3A2SN6E-N from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2SN6E- N can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT 48TSOP Product overview: NAND512W3A2SN6E-N from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2SN6E-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 059822-NAND512W3A2SN6E-N 774-NAND512W3A2SN6E-N
Product Name Memory - Flash - NAND512W3A2SN6E-N Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details