Category: IT infrastructure Memory
Win Source Part Number: 1452901-NAND32GW3F4A
Manufacturer: Numonyx B.V
FLASH - NAND Memory IC 32Gb (4G x 8) Parallel 50ns 48-TSOP
IC FLASH 32GBIT PARALLEL 48TSOP
FLASH - NAND Memory IC 32Gbit Parallel 50 ns 48-TSOP
IC FLASH 32GBIT PARALLEL 48TSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1452901-NAND32GW3F4AN6E | NAND32GW3F4AN6E-ND | NAND32GW3F4AN6E | NAND32GW3F4AN6E | NAND32GW3F4AN6E |
| Product Name | IT infrastructure Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | Surface Mount |