Manufacturer: Micron Technology Inc.
Win Source Part Number: 790499-NAND256W3A2BZ
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 55-TFBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 50ns
Family Name: NAND256W3A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50ns
Memory Interface: Parallel
Manufacturer Package: 55-VFBGA (8x10)
Alternative Parts (Cross-Reference): S29GL256P13TAC022; S29GL256P13TACV12; S29GL256P13TACV22; S29GL256P13TACV13;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC FLASH 256MBIT PAR 55VFBGA Product overview: NAND256W3A2BZAXE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND256W3A2BZAXE
IC FLASH 256MBIT PAR 55VFBGA
FLASH - NAND Memory IC 256Mbit Parallel 50 ns 55-VFBGA (8x10)
IC FLSH 256MBIT PARALLEL 55VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 790499-NAND256W3A2BZAXE | 774-NAND256W3A2BZAXE | NAND256W3A2BZAXE | NAND256W3A2BZAXE | NAND256W3A2BZAXE |
| Product Name | Memory - Flash - NAND256W3A2BZAXE | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 50 ns | 50 ns | 50 ns | 50 ns | |
| Cycle Time | 50 ns | 50 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |