Micron Technology, Inc. Memory - Flash - NAND256W3A2BN6E NAND256W3A2BN6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 088327-NAND256W3A2BN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 256Mb (32M x 8) Access Time: 50ns Family Name: NAND256W3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): HN29V25611AT-50H; S30ML256P30TFI503; S30ML256P30TFI013; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 088327-NAND256W3A2BN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 256Mb (32M x 8) Access Time: 50ns Family Name: NAND256W3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): HN29V25611AT-50H; S30ML256P30TFI503; S30ML256P30TFI013; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - NAND256W3A2BN6E - 088327-NAND256W3A2BN6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND256W3A2BN6E
088327-NAND256W3A2BN6E
Memory - Flash - NAND256W3A2BN6E 088327-NAND256W3A2BN6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 088327-NAND256W3A2BN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 256Mb (32M x 8) Access Time: 50ns Family Name: NAND256W3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): HN29V25611AT-50H; S30ML256P30TFI503; S30ML256P30TFI013; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 088327-NAND256W3A2BN6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 256Mb (32M x 8)
Access Time: 50ns
Family Name: NAND256W3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): HN29V25611AT-50H; S30ML256P30TFI503; S30ML256P30TFI013;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-NAND256W3A2BN6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND256W3A2BN6E
Memory IC and Storage Component 774-NAND256W3A2BN6E
IC FLASH 256MBIT PARALLEL 48TSOP Product overview: NAND256W3A2BN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND256W3A2BN6E can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PARALLEL 48TSOP Product overview: NAND256W3A2BN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND256W3A2BN6E can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 256MBIT PARALLEL 48TSOP

IC FLASH 256MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
MICRON NAND256W3A2BN6EFlash Memory, NAND, 256 Mbit, 32K x 8bit, TSOP, 48 Pins - 533-NAND256W3A2BN6E - Utmel Electronic Limited
Hong Kong, China
MICRON NAND256W3A2BN6EFlash Memory, NAND, 256 Mbit, 32K x 8bit, TSOP, 48 Pins
533-NAND256W3A2BN6E
MICRON NAND256W3A2BN6EFlash Memory, NAND, 256 Mbit, 32K x 8bit, TSOP, 48 Pins 533-NAND256W3A2BN6E
MICRON NAND256W3A2BN6EFlash Memory, NAND, 256 Mbit, 32K x 8bit, TSOP, 48 Pins

MICRON NAND256W3A2BN6EFlash Memory, NAND, 256 Mbit, 32K x 8bit, TSOP, 48 Pins

Supplier's Site
IC FLASH 256MBIT PARALLEL 48TSOP

IC FLASH 256MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NAND256W3A2BN6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND256W3A2BN6E
Integrated Circuits (ICs) - Memory - Memory NAND256W3A2BN6E
IC FLASH 256MBIT PARALLEL 48TSOP

IC FLASH 256MBIT PARALLEL 48TSOP

Supplier's Site
Memory - NAND256W3A2BN6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 256Mbit Parallel 50 ns 48-TSOP

FLASH - NAND Memory IC 256Mbit Parallel 50 ns 48-TSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 088327-NAND256W3A2BN6E 774-NAND256W3A2BN6E NAND256W3A2BN6E 533-NAND256W3A2BN6E NAND256W3A2BN6E NAND256W3A2BN6E NAND256W3A2BN6E
Product Name Memory - Flash - NAND256W3A2BN6E Memory IC and Storage Component Memory MICRON NAND256W3A2BN6EFlash Memory, NAND, 256 Mbit, 32K x 8bit, TSOP, 48 Pins Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; FLASH - NAND Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 50 ns 50 ns 50 ns 35 ns 50 ns 50 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP Tray 48-TFSOP (0.724", 18.40mm Width) 48-TFSOP (0.724, 18.40mm Width) 48-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.7 V ~ 3.6 V -3.3V; 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0436A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details