IC FLASH 128MBIT PAR 48TSOP I Product overview: NAND128W3AABN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND128W3AABN6E can be used for catalog matching and distributor lookup.
Manufacturer: Micron Technology Inc.
Win Source Part Number: 790497-NAND128W3AABN
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 50ns
Part Status: Obsolete(EOL)
Family Name: NAND128W3A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50ns
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Alternative Parts (Cross-Reference): MX28F128J3RBC-15C1G;
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC FLASH 128MBIT PAR 48TSOP I
FLASH - NAND Memory IC 128Mbit Parallel 50 ns 48-TSOP I
IC FLASH 128MBIT PAR 48TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NAND128W3AABN6E | 790497-NAND128W3AABN6E | NAND128W3AABN6E | NAND128W3AABN6E | NAND128W3AABN6E |
| Product Name | Memory IC and Storage Component | Memory - Flash - NAND128W3AABN6E | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 50 ns | 50 ns | 50 ns | 50 ns | |
| Cycle Time | 50 ns | 50 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |