IC FLASH 128MBIT PARALLEL 48TSOP
FLASH - NAND Memory IC 128Mbit Parallel 50 ns 48-TSOP
IC FLASH 128MBIT PARALLEL 48TSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NAND128W3A2BN6F TR | NAND128W3A2BN6F TR | NAND128W3A2BN6F TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 50 ns | 50 ns | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |