Micron Technology, Inc. Memory - Flash - NAND128W3A2BN6E NAND128W3A2BN6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 024707-NAND128W3A2BN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 128Mb (16M x 8) Access Time: 50ns Family Name: NAND128W3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): K9F2808U0B-PIB0; K9F2816U0C-YCB0; K9F2808U0A-YIB0; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 024707-NAND128W3A2BN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 128Mb (16M x 8) Access Time: 50ns Family Name: NAND128W3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): K9F2808U0B-PIB0; K9F2816U0C-YCB0; K9F2808U0A-YIB0; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - NAND128W3A2BN6E - 024707-NAND128W3A2BN6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND128W3A2BN6E
024707-NAND128W3A2BN6E
Memory - Flash - NAND128W3A2BN6E 024707-NAND128W3A2BN6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 024707-NAND128W3A2BN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 128Mb (16M x 8) Access Time: 50ns Family Name: NAND128W3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): K9F2808U0B-PIB0; K9F2816U0C-YCB0; K9F2808U0A-YIB0; Introduction Date: May 04, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 024707-NAND128W3A2BN6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 128Mb (16M x 8)
Access Time: 50ns
Family Name: NAND128W3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): K9F2808U0B-PIB0; K9F2816U0C-YCB0; K9F2808U0A-YIB0;
Introduction Date: May 04, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - NAND128W3A2BN6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 128Mb (16M x 8) Parallel 50ns 48-TSOP

FLASH - NAND Memory IC 128Mb (16M x 8) Parallel 50ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-NAND128W3A2BN6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND128W3A2BN6E
Memory IC and Storage Component 774-NAND128W3A2BN6E
IC FLASH 128MBIT PARALLEL 48TSOP Product overview: NAND128W3A2BN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND128W3A2BN6E can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 48TSOP Product overview: NAND128W3A2BN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND128W3A2BN6E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - NAND128W3A2BN6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND128W3A2BN6E
Integrated Circuits (ICs) - Memory - Memory NAND128W3A2BN6E
IC FLASH 128MBIT PARALLEL 48TSOP

IC FLASH 128MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 128MBIT PARALLEL 48TSOP

IC FLASH 128MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - NAND128W3A2BN6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 128Mbit Parallel 50 ns 48-TSOP

FLASH - NAND Memory IC 128Mbit Parallel 50 ns 48-TSOP

Buy Now
IC FLASH 128MBIT PARALLEL 48TSOP

IC FLASH 128MBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 024707-NAND128W3A2BN6E NAND128W3A2BN6E-ND 774-NAND128W3A2BN6E NAND128W3A2BN6E NAND128W3A2BN6E NAND128W3A2BN6E NAND128W3A2BN6E
Product Name Memory - Flash - NAND128W3A2BN6E Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH - NAND
Access Time 50 ns 50 ns 50 ns 50 ns 50 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP "48-TFSOP (0.724"", 18.40mm Width)" Tray 48-TFSOP (0.724\", 18.40mm Width) 48-TFSOP (0.724", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory - 28302960 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - 27S29APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP20
View Details
4 suppliers