Micron Technology, Inc. Memory - Flash - NAND128W3A0BN6F TR NAND128W3A0BN6F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886783-NAND128W3A0BN 6F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 128Mb (16M x 8) Parallel 50 ns 48-TSOP Package: Reel - TR Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NAND128-A Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -NAND128W3A0BN6FTR, NAND128W3A0BN6FTR, NAND128W3A0BN6F TR-ND, NAND128W3A0BN6F-ND, NAND128W3A0BN6F, -NAND128W3A0BN6FCT
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886783-NAND128W3A0BN 6F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 128Mb (16M x 8) Parallel 50 ns 48-TSOP Package: Reel - TR Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NAND128-A Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -NAND128W3A0BN6FTR, NAND128W3A0BN6FTR, NAND128W3A0BN6F TR-ND, NAND128W3A0BN6F-ND, NAND128W3A0BN6F, -NAND128W3A0BN6FCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - NAND128W3A0BN6F TR - 886783-NAND128W3A0BN6F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND128W3A0BN6F TR
886783-NAND128W3A0BN6F TR
Memory - Flash - NAND128W3A0BN6F TR 886783-NAND128W3A0BN6F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 886783-NAND128W3A0BN 6F TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 128Mb (16M x 8) Parallel 50 ns 48-TSOP Package: Reel - TR Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NAND128-A Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: -NAND128W3A0BN6FTR, NAND128W3A0BN6FTR, NAND128W3A0BN6F TR-ND, NAND128W3A0BN6F-ND, NAND128W3A0BN6F, -NAND128W3A0BN6FCT

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886783-NAND128W3A0BN6F TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 128Mb (16M x 8) Parallel 50 ns 48-TSOP
Package: Reel - TR
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NAND128-A
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: -NAND128W3A0BN6FTR, NAND128W3A0BN6FTR, NAND128W3A0BN6F TR-ND, NAND128W3A0BN6F-ND, NAND128W3A0BN6F, -NAND128W3A0BN6FCT

Buy Now Datasheet
Memory IC and Storage Component - 774-NAND128W3A0BN6F TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND128W3A0BN6F TR
Memory IC and Storage Component 774-NAND128W3A0BN6F TR
IC FLASH 128MBIT PARALLEL 48TSOP Product overview: NAND128W3A0BN6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND128W3A0BN6F TR can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 48TSOP Product overview: NAND128W3A0BN6F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND128W3A0BN6F TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 128MBIT PARALLEL 48TSOP

IC FLASH 128MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NAND128W3A0BN6F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND128W3A0BN6F TR
Integrated Circuits (ICs) - Memory - Memory NAND128W3A0BN6F TR
IC FLASH 128MBIT PARALLEL 48TSOP

IC FLASH 128MBIT PARALLEL 48TSOP

Supplier's Site
Memory - NAND128W3A0BN6F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 128Mbit Parallel 50 ns 48-TSOP

FLASH - NAND Memory IC 128Mbit Parallel 50 ns 48-TSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886783-NAND128W3A0BN6F TR 774-NAND128W3A0BN6F TR NAND128W3A0BN6F TR NAND128W3A0BN6F TR NAND128W3A0BN6F TR
Product Name Memory - Flash - NAND128W3A0BN6F TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP Tape & Reel (TR) 48-TFSOP (0.724\", 18.40mm Width)
Access Time 50 ns 50 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details