Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081640-NAND128W3A0B
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 128Mb (16M x 8)
Access Time: 50ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC FLASH 128MBIT PARALLEL 48TSOP Product overview: NAND128W3A0BN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND128W3A0BN6E can be used for catalog matching and distributor lookup.
IC FLASH 128MBIT PARALLEL 48TSOP
FLASH - NAND Memory IC 128Mbit Parallel 50 ns 48-TSOP
IC FLASH 128MBIT PARALLEL 48TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1081640-NAND128W3A0BN6E | 774-NAND128W3A0BN6E | NAND128W3A0BN6E | NAND128W3A0BN6E | NAND128W3A0BN6E |
| Product Name | Memory - Flash - NAND128W3A0BN6E | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 50 ns | 50 ns | 50 ns | 50 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 48-TSOP | Tray | 48-TFSOP (0.724\", 18.40mm Width) |