Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081521-NAND08GW3F2A
Packaging: Tape and Reel
Mounting: SMD (SMT)
Memory Type: NAND
Interface: Parallel, Serial
Access Time: 60 µs
Density: 8 Gb
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 48
Categories: OEM Parts(M-N)
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 2 kB
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 30 mA
Address Bus Width: 31 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1081521-NAND08GW3F2AN6F |
| Product Name | OEM Parts - OEM Parts (M - N) - NAND08GW3F2AN6F |