Micron Technology, Inc. Memory - Flash - NAND08GW3C2BN6E NAND08GW3C2BN6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 135962-NAND08GW3C2BN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 8Gb (1G x 8) Access Time: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 135962-NAND08GW3C2BN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 8Gb (1G x 8) Access Time: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - NAND08GW3C2BN6E - 135962-NAND08GW3C2BN6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND08GW3C2BN6E
135962-NAND08GW3C2BN6E
Memory - Flash - NAND08GW3C2BN6E 135962-NAND08GW3C2BN6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 135962-NAND08GW3C2BN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 8Gb (1G x 8) Access Time: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 135962-NAND08GW3C2BN6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 8Gb (1G x 8)
Access Time: 25ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-NAND08GW3C2BN6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND08GW3C2BN6E
Memory IC and Storage Component 774-NAND08GW3C2BN6E
IC FLASH 8GBIT PARALLEL 48TSOP Product overview: NAND08GW3C2BN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND08GW3C2BN6E can be used for catalog matching and distributor lookup.

IC FLASH 8GBIT PARALLEL 48TSOP Product overview: NAND08GW3C2BN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND08GW3C2BN6E can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 8GBIT PARALLEL 48TSOP

IC FLASH 8GBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - NAND08GW3C2BN6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 8Gbit Parallel 25 ns 48-TSOP

FLASH - NAND Memory IC 8Gbit Parallel 25 ns 48-TSOP

Buy Now
Integrated Circuits (ICs) - Memory - Memory - NAND08GW3C2BN6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND08GW3C2BN6E
Integrated Circuits (ICs) - Memory - Memory NAND08GW3C2BN6E
IC FLASH 8GBIT PARALLEL 48TSOP

IC FLASH 8GBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 135962-NAND08GW3C2BN6E 774-NAND08GW3C2BN6E NAND08GW3C2BN6E NAND08GW3C2BN6E NAND08GW3C2BN6E
Product Name Memory - Flash - NAND08GW3C2BN6E Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 25 ns 25 ns 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 48-TSOP Tray 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - S25FL116K0XMFN010-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 16000 kbits
View Details
4 suppliers
Memory - S25FL127SABBHIS00Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details