Micron Technology, Inc. Memory - Unclassified Memory - NAND08GAH0BZA5E NAND08GAH0BZA5E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886781-NAND08GAH0BZA 5E Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 8Gb (1G x 8) MMC 52 MHz 169-LFBGA (12x16) Package: Tray Package: 169-LFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: NAND08G Categories: Integrated Circuits (ICs) Case / Package: 169-LFBGA (12x16) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 810 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886781-NAND08GAH0BZA 5E Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 8Gb (1G x 8) MMC 52 MHz 169-LFBGA (12x16) Package: Tray Package: 169-LFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: NAND08G Categories: Integrated Circuits (ICs) Case / Package: 169-LFBGA (12x16) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 810 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - NAND08GAH0BZA5E - 886781-NAND08GAH0BZA5E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - NAND08GAH0BZA5E
886781-NAND08GAH0BZA5E
Memory - Unclassified Memory - NAND08GAH0BZA5E 886781-NAND08GAH0BZA5E
Manufacturer: Micron Technology Inc. Win Source Part Number: 886781-NAND08GAH0BZA 5E Operating Temperature Range: -25°C ~ 85°C (TA) Features: FLASH - NAND Memory IC 8Gb (1G x 8) MMC 52 MHz 169-LFBGA (12x16) Package: Tray Package: 169-LFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: NAND08G Categories: Integrated Circuits (ICs) Case / Package: 169-LFBGA (12x16) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 810 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886781-NAND08GAH0BZA5E
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: FLASH - NAND Memory IC 8Gb (1G x 8) MMC 52 MHz 169-LFBGA (12x16)
Package: Tray
Package: 169-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NAND08G
Categories: Integrated Circuits (ICs)
Case / Package: 169-LFBGA (12x16)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 810
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now
52MHZ Memory IC and Storage Component - 774-NAND08GAH0BZA5E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
52MHZ Memory IC and Storage Component
774-NAND08GAH0BZA5E
52MHZ Memory IC and Storage Component 774-NAND08GAH0BZA5E
IC FLSH 8GBIT MMC 52MHZ 169LFBGA Product overview: NAND08GAH0BZA5E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 52MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND08GAH0BZA5E can be used for catalog matching and distributor lookup.

IC FLSH 8GBIT MMC 52MHZ 169LFBGA Product overview: NAND08GAH0BZA5E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 52MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND08GAH0BZA5E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - NAND08GAH0BZA5E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND08GAH0BZA5E
Integrated Circuits (ICs) - Memory - Memory NAND08GAH0BZA5E
IC FLSH 8GBIT MMC 52MHZ 169LFBGA

IC FLSH 8GBIT MMC 52MHZ 169LFBGA

Supplier's Site
IC FLSH 8GBIT MMC 52MHZ 169LFBGA

IC FLSH 8GBIT MMC 52MHZ 169LFBGA

Supplier's Site Datasheet
Memory - NAND08GAH0BZA5E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 8Gbit MMC 52 MHz 169-LFBGA (12x16)

FLASH - NAND Memory IC 8Gbit MMC 52 MHz 169-LFBGA (12x16)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886781-NAND08GAH0BZA5E 774-NAND08GAH0BZA5E NAND08GAH0BZA5E NAND08GAH0BZA5E NAND08GAH0BZA5E
Product Name Memory - Unclassified Memory - NAND08GAH0BZA5E 52MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type BGA; 169-LFBGA (12x16) BGA; Tray BGA BGA; 169-LFBGA
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details