Micron Technology, Inc. Memory IC and Storage Component NAND04GW3B2DN6E

Description
IC FLASH 4GBIT PARALLEL 48TSOP Product overview: NAND04GW3B2DN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND04GW3B2DN6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 4GBIT PARALLEL 48TSOP Product overview: NAND04GW3B2DN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND04GW3B2DN6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-NAND04GW3B2DN6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND04GW3B2DN6E
Memory IC and Storage Component 774-NAND04GW3B2DN6E
IC FLASH 4GBIT PARALLEL 48TSOP Product overview: NAND04GW3B2DN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND04GW3B2DN6E can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT PARALLEL 48TSOP Product overview: NAND04GW3B2DN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND04GW3B2DN6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - NAND04GW3B2DN6E - 086572-NAND04GW3B2DN6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND04GW3B2DN6E
086572-NAND04GW3B2DN6E
Memory - Flash - NAND04GW3B2DN6E 086572-NAND04GW3B2DN6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 086572-NAND04GW3B2DN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (512M x 8) Access Time: 25ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 086572-NAND04GW3B2DN6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 4Gb (512M x 8)
Access Time: 25ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - NAND04GW3B2DN6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 25ns 48-TSOP

FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 25ns 48-TSOP

Buy Now Datasheet
Memory - NAND04GW3B2DN6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 4Gbit Parallel 25 ns 48-TSOP

FLASH - NAND Memory IC 4Gbit Parallel 25 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - NAND04GW3B2DN6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND04GW3B2DN6E
Integrated Circuits (ICs) - Memory - Memory NAND04GW3B2DN6E
IC FLASH 4GBIT PARALLEL 48TSOP

IC FLASH 4GBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 4GBIT PARALLEL 48TSOP

IC FLASH 4GBIT PARALLEL 48TSOP

Supplier's Site Datasheet
IC FLASH 4GBIT PARALLEL 48TSOP

IC FLASH 4GBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-NAND04GW3B2DN6E 086572-NAND04GW3B2DN6E NAND04GW3B2DN6E-ND NAND04GW3B2DN6E NAND04GW3B2DN6E NAND04GW3B2DN6E NAND04GW3B2DN6E
Product Name Memory IC and Storage Component Memory - Flash - NAND04GW3B2DN6E Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH - NAND
Access Time 25 ns 25 ns 25 ns 25 ns 25 ns
Cycle Time 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory, 4Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8340 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details