Micron Technology, Inc. Memory - Flash - NAND04GW3B2DN6 NAND04GW3B2DN6

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 209015-NAND04GW3B2DN 6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (512M x 8) Access Time: 25ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 209015-NAND04GW3B2DN 6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (512M x 8) Access Time: 25ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - NAND04GW3B2DN6 - 209015-NAND04GW3B2DN6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND04GW3B2DN6
209015-NAND04GW3B2DN6
Memory - Flash - NAND04GW3B2DN6 209015-NAND04GW3B2DN6
Manufacturer: Micron Technology Inc. Win Source Part Number: 209015-NAND04GW3B2DN 6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 4Gb (512M x 8) Access Time: 25ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 209015-NAND04GW3B2DN6
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 4Gb (512M x 8)
Access Time: 25ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-NAND04GW3B2DN6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND04GW3B2DN6
Memory IC and Storage Component 774-NAND04GW3B2DN6
IC FLASH 4GBIT 48TSOP Product overview: NAND04GW3B2DN6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND04GW3B2DN6 can be used for catalog matching and distributor lookup.

IC FLASH 4GBIT 48TSOP Product overview: NAND04GW3B2DN6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND04GW3B2DN6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 209015-NAND04GW3B2DN6 774-NAND04GW3B2DN6
Product Name Memory - Flash - NAND04GW3B2DN6 Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XNFA013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers