IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: NAND02GW3B2DZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND02GW3B2DZA6E
Manufacturer: Micron Technology Inc.
Win Source Part Number: 041854-NAND02GW3B2DZ
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 2Gb (256M x 8)
Access Time: 25ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-VFBGA (9.5x12)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): S34ML02G100BHI000; NAND02GW3B2DZA6F; NAND02GW3B2DZA6E; NAND02GW4B2DZA6E;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC FLASH 2GBIT PARALLEL 63VFBGA
IC FLASH 2GBIT PARALLEL 63VFBGA
FLASH - NAND Memory IC 2Gbit Parallel 25 ns 63-VFBGA (9.5x12)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-NAND02GW3B2DZA6E | 041854-NAND02GW3B2DZA6E | NAND02GW3B2DZA6E | NAND02GW3B2DZA6E | NAND02GW3B2DZA6E |
| Product Name | Memory IC and Storage Component | Memory - Flash - NAND02GW3B2DZA6E | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | |
| Cycle Time | 25 ns | 25 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |