Micron Technology, Inc. Memory - Flash - NAND02GW3B2DZA6 NAND02GW3B2DZA6

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 209014-NAND02GW3B2DZ A6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 2Gb (256M x 8) Access Time: 25ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-VFBGA (9.5x12) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 209014-NAND02GW3B2DZ A6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 2Gb (256M x 8) Access Time: 25ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-VFBGA (9.5x12) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - NAND02GW3B2DZA6 - 209014-NAND02GW3B2DZA6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND02GW3B2DZA6
209014-NAND02GW3B2DZA6
Memory - Flash - NAND02GW3B2DZA6 209014-NAND02GW3B2DZA6
Manufacturer: Micron Technology Inc. Win Source Part Number: 209014-NAND02GW3B2DZ A6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 2Gb (256M x 8) Access Time: 25ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-VFBGA (9.5x12) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 209014-NAND02GW3B2DZA6
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 2Gb (256M x 8)
Access Time: 25ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-VFBGA (9.5x12)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-NAND02GW3B2DZA6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND02GW3B2DZA6
Memory IC and Storage Component 774-NAND02GW3B2DZA6
IC FLASH 2GBIT 63VFBGA Product overview: NAND02GW3B2DZA6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND02GW3B2DZA6 can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT 63VFBGA Product overview: NAND02GW3B2DZA6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND02GW3B2DZA6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 209014-NAND02GW3B2DZA6 774-NAND02GW3B2DZA6
Product Name Memory - Flash - NAND02GW3B2DZA6 Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-4043-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27C512-75DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers