Micron Technology, Inc. Memory NAND02GW3B2DN6E

Description
FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 25ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 25ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NAND02GW3B2DN6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 25ns 48-TSOP

FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 25ns 48-TSOP

Buy Now Datasheet
Memory - Flash - NAND02GW3B2DN6E - 249566-NAND02GW3B2DN6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND02GW3B2DN6E
249566-NAND02GW3B2DN6E
Memory - Flash - NAND02GW3B2DN6E 249566-NAND02GW3B2DN6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 249566-NAND02GW3B2DN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 2Gb (256M x 8) Access Time: 25ns Family Name: NAND02GW3B2D Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): K9K2G16U0M-ECB0; S34ML02G200TFV000; S34ML02G204TFI000; Introduction Date: April 24, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 249566-NAND02GW3B2DN6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 2Gb (256M x 8)
Access Time: 25ns
Family Name: NAND02GW3B2D
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): K9K2G16U0M-ECB0; S34ML02G200TFV000; S34ML02G204TFI000;
Introduction Date: April 24, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-NAND02GW3B2DN6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND02GW3B2DN6E
Memory IC and Storage Component 774-NAND02GW3B2DN6E
IC FLASH 2GBIT PARALLEL 48TSOP Product overview: NAND02GW3B2DN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND02GW3B2DN6E can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT PARALLEL 48TSOP Product overview: NAND02GW3B2DN6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND02GW3B2DN6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - NAND02GW3B2DN6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 25 ns 48-TSOP

FLASH - NAND Memory IC 2Gbit Parallel 25 ns 48-TSOP

Buy Now Datasheet
IC FLASH 2GBIT PARALLEL 48TSOP

IC FLASH 2GBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NAND02GW3B2DN6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND02GW3B2DN6E
Integrated Circuits (ICs) - Memory - Memory NAND02GW3B2DN6E
IC FLASH 2GBIT PARALLEL 48TSOP

IC FLASH 2GBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 2GBIT PARALLEL 48TSOP

IC FLASH 2GBIT PARALLEL 48TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NAND02GW3B2DN6E-ND 249566-NAND02GW3B2DN6E 774-NAND02GW3B2DN6E NAND02GW3B2DN6E NAND02GW3B2DN6E NAND02GW3B2DN6E NAND02GW3B2DN6E
Product Name Memory Memory - Flash - NAND02GW3B2DN6E Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH - NAND
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.724"", 18.40mm Width)" SOP; 48-TSOP Tray 48-TFSOP (0.724\", 18.40mm Width) 48-TFSOP (0.724", 18.40mm Width)
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 448-S25FL064LABMFV001-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
3 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - S25FL128SAGBHIA00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details