Micron Technology, Inc. Memory - Flash - NAND02GR3B2DZA6E NAND02GR3B2DZA6E

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 059808-NAND02GR3B2DZ A6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 2Gb (256M x 8) Access Time: 45ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-VFBGA (9.5x12) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 059808-NAND02GR3B2DZ A6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 2Gb (256M x 8) Access Time: 45ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-VFBGA (9.5x12) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - NAND02GR3B2DZA6E - 059808-NAND02GR3B2DZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND02GR3B2DZA6E
059808-NAND02GR3B2DZA6E
Memory - Flash - NAND02GR3B2DZA6E 059808-NAND02GR3B2DZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 059808-NAND02GR3B2DZ A6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 2Gb (256M x 8) Access Time: 45ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-VFBGA (9.5x12) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 059808-NAND02GR3B2DZA6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 2Gb (256M x 8)
Access Time: 45ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-VFBGA (9.5x12)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - NAND02GR3B2DZA6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 45ns 63-VFBGA (9.5x12)

FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 45ns 63-VFBGA (9.5x12)

Buy Now Datasheet
Memory IC and Storage Component - 774-NAND02GR3B2DZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND02GR3B2DZA6E
Memory IC and Storage Component 774-NAND02GR3B2DZA6E
IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: NAND02GR3B2DZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND02GR3B2DZA6E can be used for catalog matching and distributor lookup.

IC FLASH 2GBIT PARALLEL 63VFBGA Product overview: NAND02GR3B2DZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND02GR3B2DZA6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - NAND02GR3B2DZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 45 ns 63-VFBGA (9.5x12)

FLASH - NAND Memory IC 2Gbit Parallel 45 ns 63-VFBGA (9.5x12)

Buy Now Datasheet
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NAND02GR3B2DZA6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND02GR3B2DZA6E
Integrated Circuits (ICs) - Memory - Memory NAND02GR3B2DZA6E
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site
IC FLASH 2GBIT PARALLEL 63VFBGA

IC FLASH 2GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 059808-NAND02GR3B2DZA6E NAND02GR3B2DZA6E-ND 774-NAND02GR3B2DZA6E NAND02GR3B2DZA6E NAND02GR3B2DZA6E NAND02GR3B2DZA6E NAND02GR3B2DZA6E
Product Name Memory - Flash - NAND02GR3B2DZA6E Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH - NAND
Access Time 45 ns 45 ns 45 ns 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 63-VFBGA (9.5x12) 63-TFBGA BGA; Tray BGA; 63-TFBGA 63-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 2020-CH393-80022 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers