Micron Technology, Inc. Memory NAND01GR3B2CZA6E

Description
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 25ns 63-VFBGA (9.5x12)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 25ns 63-VFBGA (9.5x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NAND01GR3B2CZA6E-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 25ns 63-VFBGA (9.5x12)

FLASH - NAND Memory IC 1Gb (128M x 8) Parallel 25ns 63-VFBGA (9.5x12)

Buy Now Datasheet
Memory - Flash - NAND01GR3B2CZA6E - 087929-NAND01GR3B2CZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND01GR3B2CZA6E
087929-NAND01GR3B2CZA6E
Memory - Flash - NAND01GR3B2CZA6E 087929-NAND01GR3B2CZA6E
Manufacturer: Micron Technology Inc. Win Source Part Number: 087929-NAND01GR3B2CZ A6E Packaging: Tray Mounting Style: SMD Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Access Time: 25ns Categories: Integrated Circuits Supplier Device Package: 63-VFBGA (9.5x12) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 63-TFBGA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1,260 Family Part Number: NAND01G-A Manufacturer Pack Quantity: 1,260 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 087929-NAND01GR3B2CZA6E
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 25ns
Categories: Integrated Circuits
Supplier Device Package: 63-VFBGA (9.5x12)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 63-TFBGA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1,260
Family Part Number: NAND01G-A
Manufacturer Pack Quantity: 1,260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now Datasheet
Memory IC and Storage Component - 774-NAND01GR3B2CZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND01GR3B2CZA6E
Memory IC and Storage Component 774-NAND01GR3B2CZA6E
IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: NAND01GR3B2CZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND01GR3B2CZA6E can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT PARALLEL 63VFBGA Product overview: NAND01GR3B2CZA6E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND01GR3B2CZA6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 1GBIT PARALLEL 63VFBGA

IC FLASH 1GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Memory - NAND01GR3B2CZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Gbit Parallel 25 ns 63-VFBGA (9.5x12)

FLASH - NAND Memory IC 1Gbit Parallel 25 ns 63-VFBGA (9.5x12)

Buy Now Datasheet
IC FLASH 1GBIT PARALLEL 63VFBGA

IC FLASH 1GBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NAND01GR3B2CZA6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND01GR3B2CZA6E
Integrated Circuits (ICs) - Memory - Memory NAND01GR3B2CZA6E
IC FLASH 1GBIT PARALLEL 63VFBGA

IC FLASH 1GBIT PARALLEL 63VFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NAND01GR3B2CZA6E-ND 087929-NAND01GR3B2CZA6E 774-NAND01GR3B2CZA6E NAND01GR3B2CZA6E NAND01GR3B2CZA6E NAND01GR3B2CZA6E NAND01GR3B2CZA6E
Product Name Memory Memory - Flash - NAND01GR3B2CZA6E Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH - NAND Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 63-TFBGA BGA; Tray BGA; 63-TFBGA 63-TFBGA
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V 1.7V ~ 1.95V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Memory - 584327-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers