Micron Technology, Inc. Memory - Flash - NAND01GR3B2CZA6 NAND01GR3B2CZA6

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 037230-NAND01GR3B2CZ A6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 1Gb (128M x 8) Access Time: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-VFBGA (9.5x12) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 037230-NAND01GR3B2CZ A6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 1Gb (128M x 8) Access Time: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-VFBGA (9.5x12) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - NAND01GR3B2CZA6 - 037230-NAND01GR3B2CZA6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND01GR3B2CZA6
037230-NAND01GR3B2CZA6
Memory - Flash - NAND01GR3B2CZA6 037230-NAND01GR3B2CZA6
Manufacturer: Micron Technology Inc. Win Source Part Number: 037230-NAND01GR3B2CZ A6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 1Gb (128M x 8) Access Time: 25ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-VFBGA (9.5x12) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 037230-NAND01GR3B2CZA6
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 1Gb (128M x 8)
Access Time: 25ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-VFBGA (9.5x12)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-NAND01GR3B2CZA6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND01GR3B2CZA6
Memory IC and Storage Component 774-NAND01GR3B2CZA6
IC FLASH 1GBIT 30NS 63VFBGA Product overview: NAND01GR3B2CZA6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND01GR3B2CZA6 can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT 30NS 63VFBGA Product overview: NAND01GR3B2CZA6 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND01GR3B2CZA6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 037230-NAND01GR3B2CZA6 774-NAND01GR3B2CZA6
Product Name Memory - Flash - NAND01GR3B2CZA6 Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details