Micron Technology, Inc. Memory - Flash - N2M400HDB321A3CE N2M400HDB321A3CE

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790475-N2M400HDB321A 3CE Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Part Status: Obsolete(EOL) Family Name: N2M400HDB321A3CE Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Memory Interface: MMC Manufacturer Package: 100-LBGA (14x18) Alternative Parts (Cross-Reference): N2M400HDB321A3CF; MTFC16GJDDQ-4M IT; MTFC16GAPALBH-IT; MTFC16GAKAENA-4M IT; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 790475-N2M400HDB321A 3CE Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Part Status: Obsolete(EOL) Family Name: N2M400HDB321A3CE Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Memory Interface: MMC Manufacturer Package: 100-LBGA (14x18) Alternative Parts (Cross-Reference): N2M400HDB321A3CF; MTFC16GJDDQ-4M IT; MTFC16GAPALBH-IT; MTFC16GAKAENA-4M IT; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N2M400HDB321A3CE - 790475-N2M400HDB321A3CE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N2M400HDB321A3CE
790475-N2M400HDB321A3CE
Memory - Flash - N2M400HDB321A3CE 790475-N2M400HDB321A3CE
Manufacturer: Micron Technology Inc. Win Source Part Number: 790475-N2M400HDB321A 3CE Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LBGA Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Gb (16G x 8) Part Status: Obsolete(EOL) Family Name: N2M400HDB321A3CE Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 52MHz Memory Interface: MMC Manufacturer Package: 100-LBGA (14x18) Alternative Parts (Cross-Reference): N2M400HDB321A3CF; MTFC16GJDDQ-4M IT; MTFC16GAPALBH-IT; MTFC16GAKAENA-4M IT; Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 790475-N2M400HDB321A3CE
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LBGA
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Gb (16G x 8)
Part Status: Obsolete(EOL)
Family Name: N2M400HDB321A3CE
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 52MHz
Memory Interface: MMC
Manufacturer Package: 100-LBGA (14x18)
Alternative Parts (Cross-Reference): N2M400HDB321A3CF; MTFC16GJDDQ-4M IT; MTFC16GAPALBH-IT; MTFC16GAKAENA-4M IT;
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-N2M400HDB321A3CE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-N2M400HDB321A3CE
Memory IC and Storage Component 774-N2M400HDB321A3CE
IC FLASH 128GBIT MMC 100LBGA Product overview: N2M400HDB321A3CE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N2M400HDB321A3CE can be used for catalog matching and distributor lookup.

IC FLASH 128GBIT MMC 100LBGA Product overview: N2M400HDB321A3CE from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N2M400HDB321A3CE can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 128GBIT MMC 100LBGA

IC FLASH 128GBIT MMC 100LBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - N2M400HDB321A3CE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N2M400HDB321A3CE
Integrated Circuits (ICs) - Memory - Memory N2M400HDB321A3CE
IC FLASH 128GBIT MMC 100LBGA

IC FLASH 128GBIT MMC 100LBGA

Supplier's Site
Memory - N2M400HDB321A3CE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 128Gbit MMC 52 MHz 100-LBGA (14x18)

FLASH - NAND Memory IC 128Gbit MMC 52 MHz 100-LBGA (14x18)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 790475-N2M400HDB321A3CE 774-N2M400HDB321A3CE N2M400HDB321A3CE N2M400HDB321A3CE N2M400HDB321A3CE
Product Name Memory - Flash - N2M400HDB321A3CE Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0418A4ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 4000 kbits
View Details
Memory - Flash - TMS28F010A-12C4FML - 1030149-TMS28F010A-12C4FML - Win Source Electronics
Specs
Memory Category Flash
Package Type PLCC; PLCC
View Details
2 suppliers
Memory - QMPGL512P11TFI010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details