Micron Technology, Inc. Memory - Flash - N25W064A11EF640F TR N25W064A11EF640F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1003573-N25W064A11EF 640F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1003573-N25W064A11EF 640F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25W064A11EF640F TR - 1003573-N25W064A11EF640F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25W064A11EF640F TR
1003573-N25W064A11EF640F TR
Memory - Flash - N25W064A11EF640F TR 1003573-N25W064A11EF640F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1003573-N25W064A11EF 640F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 64Mb (16M x 4) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1003573-N25W064A11EF640F TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (16M x 4)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-VDFPN (6x5) (MLP8)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-N25W064A11EF640F TR
Memory IC and Storage Component 774-N25W064A11EF640F TR
IC FLASH 64MBIT SPI 8VDFPN Product overview: N25W064A11EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25W064A11EF640F TR can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 8VDFPN Product overview: N25W064A11EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25W064A11EF640F TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLSH 64MBIT SPI 108MHZ 8VDFPN

IC FLSH 64MBIT SPI 108MHZ 8VDFPN

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - N25W064A11EF640F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25W064A11EF640F TR
Integrated Circuits (ICs) - Memory - Memory N25W064A11EF640F TR
IC FLASH 64MBIT SPI 8VDFPN

IC FLASH 64MBIT SPI 8VDFPN

Supplier's Site
Memory - N25W064A11EF640F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 64Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1003573-N25W064A11EF640F TR 774-N25W064A11EF640F TR N25W064A11EF640F TR N25W064A11EF640F TR N25W064A11EF640F TR
Product Name Memory - Flash - N25W064A11EF640F TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type 8-VDFPN (6x5) (MLP8) Tape & Reel (TR) 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory, 4Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8343 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 4000 kbits
Package Type TSOP
View Details
Memory - S25FL129P0XMFI001J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details