Micron Technology, Inc. Memory - Flash - N25W032A11EF640F N25W032A11EF640F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 209000-N25W032A11EF6 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 209000-N25W032A11EF6 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25W032A11EF640F - 209000-N25W032A11EF640F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25W032A11EF640F
209000-N25W032A11EF640F
Memory - Flash - N25W032A11EF640F 209000-N25W032A11EF640F
Manufacturer: Micron Technology Inc. Win Source Part Number: 209000-N25W032A11EF6 40F Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Win Source Part Number: 209000-N25W032A11EF640F
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (8M x 4)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-VDFPN (6x5) (MLP8)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now
108MHZ Memory IC and Storage Component - 774-N25W032A11EF640F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHZ Memory IC and Storage Component
774-N25W032A11EF640F
108MHZ Memory IC and Storage Component 774-N25W032A11EF640F
IC FLASH 32MBIT 108MHZ 8VPDFN Product overview: N25W032A11EF640F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25W032A11EF640F can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 108MHZ 8VPDFN Product overview: N25W032A11EF640F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 108MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25W032A11EF640F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 209000-N25W032A11EF640F 774-N25W032A11EF640F
Product Name Memory - Flash - N25W032A11EF640F 108MHZ Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details