Micron Technology, Inc. Memory - Flash - N25W032A11EF640F TR N25W032A11EF640F TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1003572-N25W032A11EF 640F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 1003572-N25W032A11EF 640F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25W032A11EF640F TR - 1003572-N25W032A11EF640F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25W032A11EF640F TR
1003572-N25W032A11EF640F TR
Memory - Flash - N25W032A11EF640F TR 1003572-N25W032A11EF640F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1003572-N25W032A11EF 640F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 32Mb (8M x 4) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-VDFPN (6x5) (MLP8) Supply Voltage - Operating: 1.7 V to 2 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1003572-N25W032A11EF640F TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (8M x 4)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-VDFPN (6x5) (MLP8)
Supply Voltage - Operating: 1.7 V to 2 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-N25W032A11EF640F TR
Memory IC and Storage Component 774-N25W032A11EF640F TR
IC FLASH 32MBIT SPI 8VDFPN Product overview: N25W032A11EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25W032A11EF640F TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 8VDFPN Product overview: N25W032A11EF640F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25W032A11EF640F TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLSH 32MBIT SPI 108MHZ 8VDFPN

IC FLSH 32MBIT SPI 108MHZ 8VDFPN

Supplier's Site
Memory - N25W032A11EF640F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

FLASH - NOR Memory IC 32Mbit SPI 108 MHz 8-VDFPN (6x5) (MLP8)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - N25W032A11EF640F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25W032A11EF640F TR
Integrated Circuits (ICs) - Memory - Memory N25W032A11EF640F TR
IC FLASH 32MBIT SPI 8VDFPN

IC FLASH 32MBIT SPI 8VDFPN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1003572-N25W032A11EF640F TR 774-N25W032A11EF640F TR N25W032A11EF640F TR N25W032A11EF640F TR N25W032A11EF640F TR
Product Name Memory - Flash - N25W032A11EF640F TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type 8-VDFPN (6x5) (MLP8) Tape & Reel (TR) 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 448-S25FL032P0XNFB000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 32000 kbits
View Details
5 suppliers
Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details