Micron Technology, Inc. 3V 1bit 2bit Memory IC and Storage Component N25Q512A83GSF40F

Description
NOR Flash Serial-SPI 3V 512Mbit 512M/256M/128M x 1bit/2bit/4bit 16-Pin SOP-II T/R Product overview: N25Q512A83GSF40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A83GSF40F can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Serial-SPI 3V 512Mbit 512M/256M/128M x 1bit/2bit/4bit 16-Pin SOP-II T/R Product overview: N25Q512A83GSF40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A83GSF40F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 1bit 2bit Memory IC and Storage Component - 774-N25Q512A83GSF40F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 1bit 2bit Memory IC and Storage Component
774-N25Q512A83GSF40F
3V 1bit 2bit Memory IC and Storage Component 774-N25Q512A83GSF40F
NOR Flash Serial-SPI 3V 512Mbit 512M/256M/128M x 1bit/2bit/4bit 16-Pin SOP-II T/R Product overview: N25Q512A83GSF40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A83GSF40F can be used for catalog matching and distributor lookup.

NOR Flash Serial-SPI 3V 512Mbit 512M/256M/128M x 1bit/2bit/4bit 16-Pin SOP-II T/R Product overview: N25Q512A83GSF40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1bit, 2bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 1bit, 2bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A83GSF40F can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - N25Q512A83GSF40F - 1024830-N25Q512A83GSF40F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q512A83GSF40F
1024830-N25Q512A83GSF40F
Memory - Flash - N25Q512A83GSF40F 1024830-N25Q512A83GSF40F
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024830-N25Q512A83GS F40F Packaging: Tape & Reel Voltage: 2.7 V Mounting: SMD (SMT) Frequency: 108 MHz Operating Supply Voltage: 3 V Memory Type: NOR Interface: SPI, Serial Access Time: 8 ns Density: 512 Mb Number of Pins: 16 Categories: Flash Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Page Size: 256 B Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024830-N25Q512A83GSF40F
Packaging: Tape & Reel
Voltage: 2.7 V
Mounting: SMD (SMT)
Frequency: 108 MHz
Operating Supply Voltage: 3 V
Memory Type: NOR
Interface: SPI, Serial
Access Time: 8 ns
Density: 512 Mb
Number of Pins: 16
Categories: Flash
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Page Size: 256 B
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-N25Q512A83GSF40F 1024830-N25Q512A83GSF40F
Product Name 3V 1bit 2bit Memory IC and Storage Component Memory - Flash - N25Q512A83GSF40F
Memory Category Flash; NOR Flash; NOR
Access Time 8 ns 8 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 512000 kbits 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060212 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details