Micron Technology, Inc. Memory - Flash - N25Q512A13GSF40F N25Q512A13GSF40F

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 041846-N25Q512A13GSF 40F Technology: FLASH - NOR Memory Size: 512Mb (128M x 4) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL512SAGMFI010; N25Q512A13GSFA0F; N25Q512A13GSF40E; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 041846-N25Q512A13GSF 40F Technology: FLASH - NOR Memory Size: 512Mb (128M x 4) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL512SAGMFI010; N25Q512A13GSFA0F; N25Q512A13GSF40E; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - N25Q512A13GSF40F - 041846-N25Q512A13GSF40F - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q512A13GSF40F
041846-N25Q512A13GSF40F
Memory - Flash - N25Q512A13GSF40F 041846-N25Q512A13GSF40F
Manufacturer: Micron Technology Inc. Win Source Part Number: 041846-N25Q512A13GSF 40F Technology: FLASH - NOR Memory Size: 512Mb (128M x 4) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Alternative Parts (Cross-Reference): S25FL512SAGMFI010; N25Q512A13GSFA0F; N25Q512A13GSF40E; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 041846-N25Q512A13GSF40F
Technology: FLASH - NOR
Memory Size: 512Mb (128M x 4)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Alternative Parts (Cross-Reference): S25FL512SAGMFI010; N25Q512A13GSFA0F; N25Q512A13GSF40E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Memory IC and Storage Component - 774-N25Q512A13GSF40F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Memory IC and Storage Component
774-N25Q512A13GSF40F
SOIC Memory IC and Storage Component 774-N25Q512A13GSF40F
IC FLASH NOR 128MX4 SOIC Product overview: N25Q512A13GSF40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A13GSF40F can be used for catalog matching and distributor lookup.

IC FLASH NOR 128MX4 SOIC Product overview: N25Q512A13GSF40F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A13GSF40F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 041846-N25Q512A13GSF40F 774-N25Q512A13GSF40F
Product Name Memory - Flash - N25Q512A13GSF40F SOIC Memory IC and Storage Component
Memory Category Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL116K0XBHV033-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
4 suppliers
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details