NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R Product overview: N25Q512A13GF840F from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A13GF840F
Manufacturer: Micron Technology Inc.
Win Source Part Number: 725597-N25Q512A13GF8
Family Name: N25Q512A13G
Manufacturer Homepage: www.micron.com
Reference case: BGA
Reference Date Code: 17+
Alternative Parts (Cross-Reference): S25HL512TDPNHI010; MX66L51235FXDI-10G; MX66L51235FMI-10G; N25Q512A13G1240F;
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-N25Q512A13GF840F | 725597-N25Q512A13GF840F |
| Product Name | Dual Quad 3V Memory IC and Storage Component | Memory - N25Q512A13GF840F |
| Memory Category | Flash | Flash |
| Access Time | 8 ns | |
| Endurance | 100000 Write/Erase Cycles | |
| Operating Temperature | -40 C (-40 F) | |
| Density | 512000 kbits |