Micron Technology, Inc. Memory N25Q512A13GF840F TR

Description
FLASH - NOR Memory IC 512Mb (128M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 512Mb (128M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - N25Q512A13GF840FTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 512Mb (128M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 512Mb (128M x 4) SPI 108MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Memory - Flash - N25Q512A13GF840F TR - 1081596-N25Q512A13GF840F TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - N25Q512A13GF840F TR
1081596-N25Q512A13GF840F TR
Memory - Flash - N25Q512A13GF840F TR 1081596-N25Q512A13GF840F TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1081596-N25Q512A13GF 840F TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 512Mb (128M x 4) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-VDFPN (MLP8) (8x6) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 108MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1081596-N25Q512A13GF840F TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 512Mb (128M x 4)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VDFPN (MLP8) (8x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-N25Q512A13GF840F TR
Memory IC and Storage Component 774-N25Q512A13GF840F TR
IC FLASH 512MBIT SPI 8VDFPN Product overview: N25Q512A13GF840F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A13GF840F TR can be used for catalog matching and distributor lookup.

IC FLASH 512MBIT SPI 8VDFPN Product overview: N25Q512A13GF840F TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-N25Q512A13GF840F TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 512MBIT SPI 8VDFPN

IC FLASH 512MBIT SPI 8VDFPN

Supplier's Site Datasheet
Memory - N25Q512A13GF840F TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

FLASH - NOR Memory IC 512Mbit SPI 108 MHz 8-VDFPN (MLP8) (8x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - N25Q512A13GF840F TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
N25Q512A13GF840F TR
Integrated Circuits (ICs) - Memory - Memory N25Q512A13GF840F TR
IC FLASH 512MBIT SPI 8VDFPN

IC FLASH 512MBIT SPI 8VDFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number N25Q512A13GF840FTR-ND 1081596-N25Q512A13GF840F TR 774-N25Q512A13GF840F TR N25Q512A13GF840F TR N25Q512A13GF840F TR N25Q512A13GF840F TR
Product Name Memory Memory - Flash - N25Q512A13GF840F TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 8-VDFN Exposed Pad 8-VDFPN (MLP8) (8x6) Tape & Reel (TR) 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 5088-7031 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details